The Ricoh R5323N003A-TR is a precision voltage detector IC designed for system reset and power management in a wide range of electronic devices. This IC meticulously monitors the input voltage, and upon detecting a voltage drop below a pre-defined threshold, it promptly generates a reset signal. This protective measure is critical in safeguarding microcontrollers and other susceptible electronic components from malfunctioning or experiencing data corruption due to voltage instabilities or sudden power losses. The 'TR' suffix signifies that the device is supplied in tape and reel packaging, perfectly suited for automated pick-and-place assembly processes.
Applications
- Microcontroller reset circuits for embedded systems
- Power supply monitoring in critical applications
- Battery management systems to prevent deep discharge
- Industrial control systems requiring stable operation
- Automotive electronics for reliable performance
Features
- High-accuracy voltage detection ensures precise reset triggering
- Ultra-low current consumption maximizes battery life
- Compact package size minimizes board space requirements
- Built-in hysteresis prevents output oscillation and false triggering
- Open-drain output provides flexibility in circuit design
Benefits
- Improved system reliability by preventing malfunctions due to voltage dips
- Extended battery life in portable devices thanks to its low power consumption
- Reduced board space requirements due to its small form factor
- Stable and reliable reset operation due to integrated hysteresis
- Simplified circuit design with the flexible open-drain output
Additional Details
The R5323N003A-TR features a detection voltage of 0.3V. The open-drain output configuration allows for easy customization with external pull-up resistors to adapt to various system voltage levels. The integrated hysteresis effectively prevents unwanted oscillations and ensures a clean and reliable reset signal. Its remarkably low supply current makes it particularly well-suited for battery-powered applications where energy efficiency is paramount. This voltage detector IC is an essential component for guaranteeing the stable and predictable operation of numerous electronic devices by providing a robust and dependable reset function during voltage anomalies.