EN
  • EN
  • DE

R5323N032B-TR

Part No R5323N032B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288989-R5323N032B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5323N032B-TR CAD Model

Description

The Ricoh R5323N032B-TR is a voltage detector IC designed to monitor voltage levels within electronic circuits and trigger a response when the voltage falls below a predetermined threshold. This functionality is critical for maintaining system stability and preventing damage to sensitive components due to voltage fluctuations. Its low power consumption and compact size make it well-suited for battery-powered devices and applications where space is limited.

Applications

  • Microcontroller Reset: Ensures that a microcontroller is reset when the supply voltage drops below a safe operating level, preventing erratic behavior.
  • Battery Protection: Prevents deep discharge of rechargeable batteries, extending their lifespan.
  • Power Failure Detection: Provides an early warning of impending power loss, allowing the system to gracefully shut down and save data.
  • Memory Protection: Safeguards data stored in memory by initiating a backup or shutdown sequence when the voltage is insufficient.
  • Portable Devices: Used in smartphones, tablets, and other portable devices to extend battery life and ensure reliable operation.

Features

  • Precise Voltage Detection: Accurately monitors the input voltage with a high degree of precision.
  • Low Current Consumption: Minimizes power drain to extend battery life in portable applications.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Open-Drain Output: Provides flexible output configuration for interfacing with different logic levels.
  • Built-in Hysteresis: Prevents oscillations and ensures stable switching behavior.

Benefits

  • Improved System Stability: Prevents system malfunctions caused by voltage drops.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced Data Protection: Protects data from corruption due to power failures.
  • Increased Reliability: Provides a reliable voltage monitoring solution for critical applications.

The R5323N032B-TR has a detection voltage of 3.2V. The "-TR" suffix indicates that the IC is supplied in tape and reel packaging for automated assembly. Its open-drain output requires a pull-up resistor for proper operation. The built-in hysteresis ensures that the output switches cleanly and predictably, avoiding false triggers. Common applications include power management in embedded systems, battery-powered equipment, and industrial control systems.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess