The Ricoh R5402N101KD-TR-FF is a high-accuracy voltage detector IC designed for power management and system reset applications. This device provides precise voltage detection and a reliable reset signal, ensuring stable operation in a variety of electronic devices. Its low current consumption makes it particularly suitable for battery-powered applications.
Applications:
- Battery Management Systems (BMS): Accurately monitors battery voltage levels to prevent over-discharge and extend battery life.
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers upon detection of undervoltage conditions.
- Power Supervision: Supervises power supply voltages to ensure stable and reliable operation of electronic devices.
- Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to protect against voltage fluctuations.
- Industrial Control Systems: Monitors voltage levels in industrial environments to prevent equipment malfunctions.
Features:
- High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels with minimal error.
- Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
- Small Package Size: Enables integration into compact electronic devices.
- Built-in Hysteresis: Prevents false triggering due to noise and voltage fluctuations.
- Open Drain Output: Offers flexible interfacing with various microcontrollers and other circuits.
Benefits:
- Improved Battery Life: Low current consumption extends the operational time of battery-powered devices.
- Enhanced System Reliability: Accurate voltage detection ensures stable operation and prevents data corruption.
- Simplified Design: Integrated features reduce the number of external components needed.
- Increased System Protection: Protects electronic components from damage due to voltage fluctuations.
- Compact Footprint: Small package size facilitates integration into space-constrained applications.
The R5402N101KD-TR-FF operates reliably over a broad temperature range, making it suitable for use in various environmental conditions. Its high-accuracy voltage detection and low current consumption make it an excellent choice for battery-powered devices where long battery life and dependable performance are crucial. The open-drain output allows for flexible interfacing with a variety of microcontrollers and digital circuits. It's essential for maintaining system integrity in various applications requiring precise voltage monitoring. This component is RoHS compliant.