EN
  • EN
  • DE

R5405K144KE

Part No R5405K144KE
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289088-R5405K144KE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5405K144KE CAD Model

Description

The Ricoh R5405K144KE is a voltage detector IC designed for precise voltage monitoring in various electronic applications. This IC is characterized by its low current consumption and high accuracy, making it well-suited for battery-powered and portable devices.

Applications:

  • Battery monitoring in smartphones and tablets
  • Power management systems in wearable devices
  • Voltage detection in microcontroller-based systems
  • Over/Under voltage protection circuits
  • Reset circuits for microprocessors

Features:

  • High-accuracy voltage detection: Ensures precise and reliable voltage monitoring.
  • Low supply current: Minimizes power consumption, extending battery life.
  • Small package size: Allows for compact design and integration into space-constrained devices.
  • Built-in hysteresis: Prevents output oscillation and improves noise immunity.
  • Open-drain output: Provides flexibility in connecting to various circuits.

Benefits:

  • Prolonged battery life: Low power consumption optimizes battery performance in portable devices.
  • Reliable system operation: Accurate voltage detection prevents system malfunctions due to voltage fluctuations.
  • Compact solution: Small size allows for easy integration into small electronic devices.
  • Enhanced system stability: Hysteresis feature reduces false triggering and improves overall system stability.
  • Versatile integration: Open-drain output allows for seamless integration into a variety of circuit designs.

Technical Specifications:

The R5405K144KE boasts a precise detection voltage level, around 1.44V, suitable for monitoring battery voltages in various applications. Its low current consumption is a significant advantage, typically in the range of a few microamperes. The IC is typically packaged in a small outline transistor (SOT) package for surface mount assembly. It operates over a wide temperature range (usually -40°C to +85°C) ensuring reliable performance in different environments. The open-drain output requires an external pull-up resistor for the desired logic level. Further details about the exact voltage threshold, current consumption, and pinout configuration can be found in the official Ricoh datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0739 $60.4434
14+ $8.2652 $115.7128
22+ $8.0076 $176.1672
30+ $7.7489 $232.4670
39+ $7.4913 $292.1607
52+ $6.7163 $349.2476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess