EN
  • EN
  • DE

R5426D120CA-TR-F

Part No R5426D120CA-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289142-R5426D120CA-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R5426D120CA-TR-F CAD Model

Description

The R5426D120CA-TR-F is a voltage detector IC produced by Ricoh. This integrated circuit is designed to monitor voltage levels in electronic circuits and trigger a reset signal or other action when the voltage falls below a specific threshold. It is essential for ensuring the stability and reliability of electronic devices by preventing malfunctions caused by voltage drops.

Applications

  • Microcontroller Systems: Monitors power supply and resets the microcontroller during voltage drops, preventing data corruption and crashes.
  • Battery Operated Devices: Prevents deep discharge by monitoring battery voltage, extending battery lifespan.
  • Power Management: Implements under-voltage lockout (UVLO) to protect components from low-voltage operation.
  • Real Time Clocks (RTC): Maintains RTC operation during power interruptions.
  • Memory Protection: Initiates data backup during voltage drops to safeguard volatile memory.

Features

  • Low Current Consumption: Minimizes power usage, ideal for battery-powered applications.
  • High-Accuracy Voltage Detection: Provides accurate voltage monitoring.
  • Integrated Hysteresis: Prevents unstable switching around the threshold voltage.
  • Compact Package: Allows easy integration into small devices.
  • Open-Drain Output: Offers flexible interfacing with logic circuits.

Benefits

  • Improved Reliability: Prevents malfunctions and data corruption from voltage drops.
  • Longer Battery Life: Low power consumption extends device runtime.
  • Simplified Design: Integrated functions reduce the need for external components.
  • Enhanced Protection: Shields components from undervoltage damage.
  • Cost-Effective: Reliable and affordable voltage monitoring solution.

Additional Details

The R5426D120CA-TR-F operates within specific voltage and temperature ranges, as detailed in Ricoh's datasheet. It typically comes in a small SOT-23 package, facilitating easy PCB integration. Its output is an open-drain N-channel MOSFET, requiring a pull-up resistor. The detection voltage is fixed, e.g., at 1.2V, with specified tolerance. Hysteresis, usually a few millivolts, prevents switching instability. Supply current is typically in the microampere range, ensuring energy efficiency. This voltage detector is vital in applications requiring stable voltage, such as portable electronics and industrial control systems.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6112 $58.0640
235+ $0.5017 $117.8995
360+ $0.4859 $174.9240
495+ $0.4702 $232.7490
640+ $0.4546 $290.9440
855+ $0.4075 $348.4125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess