EN
  • EN
  • DE

R5460N514AF-TR-FF

Part No R5460N514AF-TR-FF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289180-R5460N514AF-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5460N514AF-TR-FF CAD Model

Description

The Ricoh R5460N514AF-TR-FF is a low-dropout (LDO) voltage regulator designed for applications requiring a stable and accurate voltage supply. Its primary function is to maintain a consistent output voltage, even when the input voltage fluctuates or the load current varies. This regulator is particularly suitable for battery-powered devices where efficiency and size are crucial factors.

Applications:

  • Smartphones: Power management for core components such as the processor and memory.
  • Tablets: Voltage regulation for displays, touchscreens, and other peripherals.
  • Wearable Devices: Powers sensors, microcontrollers, and communication modules in devices like smartwatches and fitness trackers.
  • Portable Audio Players: Ensures stable power for audio amplifiers and digital signal processors.
  • IoT Devices: Regulates voltage for sensors, communication modules, and other components in various IoT applications.

Features:

  • Low Dropout Voltage: Maintains stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected devices from damage caused by excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Compact design suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Reliable Performance: Overcurrent and thermal protection features ensure stable and reliable operation under various conditions.
  • Compact Design: Small package size allows for easy integration into space-limited applications.
  • Precise Voltage Regulation: High output voltage accuracy ensures optimal performance of connected components.
  • Simplified System Design: Integrated protection features simplify the design of power management systems.

Additional Details:

The R5460N514AF-TR-FF is designed to provide an output voltage of 5.14V. It is commonly used in applications powered by single-cell lithium-ion batteries. The regulator comes in a small, thermally efficient package, allowing for effective heat dissipation. Its low dropout voltage characteristic ensures that the regulator can continue to provide a stable output voltage even when the battery voltage drops close to the desired output level. This contributes to improved system performance and longer operating times.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,091 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess