EN
  • EN
  • DE

R5478N218CD-TR-FF

Part No R5478N218CD-TR-FF
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961797-R5478N218CD-TR-FF
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5478N218CD-TR-FF CAD Model

Description

The R5478N218CD-TR-FF is a voltage detector IC manufactured by Ricoh. These detectors, also known as voltage supervisors or reset ICs, are designed to monitor voltage levels in electronic circuits and provide a reset signal to microcontrollers or other devices when the voltage drops below a certain threshold.

Applications

  • Microcontroller reset circuits in embedded systems.
  • Power management systems in portable devices.
  • Battery monitoring in battery-powered devices.
  • Overvoltage and undervoltage protection circuits.
  • System monitoring in industrial control equipment.

Features

  • Low supply current.
  • High accuracy voltage detection.
  • Built-in hysteresis.
  • Small package size.
  • Open drain output.

Benefits

  • Improved system reliability by preventing erratic operation due to low voltage conditions.
  • Reduced power consumption due to low supply current.
  • Accurate voltage monitoring ensures reliable reset operation.
  • Built-in hysteresis prevents oscillations near the threshold voltage.
  • Suitable for high-density circuit board layouts due to small package size.

Additional Details

The R5478N218CD-TR-FF voltage detector IC monitors the supply voltage and asserts a reset signal when the voltage falls below the detection threshold. The detection threshold is a critical parameter, determining the voltage level at which the reset signal is triggered. The built-in hysteresis prevents the reset signal from oscillating when the voltage is near the threshold level, ensuring stable operation. The low supply current minimizes power consumption, making it suitable for battery-powered applications. The small package size allows for easy integration into a variety of electronic devices. The open drain output allows for flexible connection to other circuitry. Voltage detectors like the R5478N218CD-TR-FF are essential components in ensuring the reliable operation of electronic systems by preventing issues caused by low voltage conditions. The TR and FF indicate Tape & Reel packaging and specific options relating to output delay or polarity, although these are specific to the datasheet of the part.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Lowest to $18.4668
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1227 $50.3070
995+ $0.1006 $100.0970
1,540+ $0.0975 $150.1500
2,120+ $0.0944 $200.1280
2,745+ $0.0912 $250.3440
3,670+ $0.0818 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,140 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess