EN
  • EN
  • DE

R5C593-CSP277

Part No R5C593-CSP277
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289286-R5C593-CSP277
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5C593-CSP277 CAD Model

Description

The Ricoh R5C593-CSP277 is a PCI Express (PCIe) card reader controller packaged in a CSP277 (Chip Scale Package) format. This controller is designed to facilitate data transfer between various memory card formats and a host system via a PCIe interface. It supports a variety of memory card types, including SD, SDHC, SDXC, and MMC, enabling compatibility with a wide range of storage media. The integrated design offers a compact and efficient solution for adding card reader capabilities to various devices.

Applications:

  • Laptop Computers: Providing built-in card reader functionality for accessing memory cards.
  • Desktop Motherboards: Integrating card reader support directly onto the motherboard.
  • Embedded Systems: Enabling memory card access in devices requiring compact and efficient storage solutions.
  • Industrial Equipment: Offering a reliable card reader interface for data logging and configuration.
  • Portable Devices: Adding card reader capabilities to handheld devices for data transfer.

Features:

  • PCI Express Interface: High-speed communication with the host system.
  • Multi-Card Support: Compatible with SD, SDHC, SDXC, and MMC memory card formats.
  • Compact CSP277 Package: Space-saving design for integration into small form-factor devices.
  • Low Power Consumption: Energy-efficient operation for extended battery life.
  • Integrated Controller: Single-chip solution for streamlined card reader functionality.

Benefits:

  • High-Speed Data Transfer: PCIe interface enables fast read and write speeds for memory cards.
  • Broad Compatibility: Supports a wide range of memory card types, reducing compatibility issues.
  • Small Footprint: CSP277 package allows for integration into space-constrained designs.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Simplified Design: Single-chip solution reduces complexity and simplifies system integration.

The R5C593-CSP277 is designed for reliable operation in a variety of environments. Its compact CSP277 package allows for dense board layouts and reduces the overall size of the card reader implementation. Advanced power management features ensure efficient energy usage, making it suitable for battery-powered devices. The controller also includes error correction and data integrity checks to ensure accurate and reliable data transfer. It meets industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess