EN
  • EN
  • DE

RC5T619

Part No RC5T619
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 291223-RC5T619
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC5T619 CAD Model

Description

The RC5T619 is a Power Management IC (PMIC) manufactured by Ricoh. It's designed to provide comprehensive power management solutions for various electronic devices, including mobile phones, tablets, and other portable electronics. PMICs integrate multiple power management functions into a single chip, optimizing power efficiency and reducing board space.

Applications:

  • Power management in smartphones and tablets: Regulates voltage for various components including processors, memory, and displays.
  • Power management in portable media players: Provides efficient power distribution for audio and video playback.
  • Battery charging in portable devices: Manages battery charging and discharging to extend battery life.
  • Power supply for wearable devices: Regulates voltage for smartwatches, fitness trackers, and other wearable electronics.
  • Power management in IoT devices: Optimizes power consumption in Internet of Things (IoT) devices.

Features:

  • Multiple DC-DC Converters: Integrates multiple step-down (buck) and step-up (boost) converters.
  • LDO Regulators: Provides low-noise, stable voltage outputs.
  • Battery Charging Management: Supports various battery charging profiles and safety features.
  • Power Path Management: Optimizes power distribution between battery and external power sources.
  • I2C Interface: Allows for programmable control and monitoring.
  • Overvoltage and Overcurrent Protection: Protects the IC and connected devices from damage.

Benefits:

  • Optimized Power Efficiency: Reduces power consumption and extends battery life.
  • Reduced Board Space: Integrates multiple power management functions into a single chip.
  • Simplified Design: Simplifies power supply design and reduces BOM (Bill of Materials) cost.
  • Enhanced System Reliability: Built-in protection features prevent damage from fault conditions.
  • Programmable Control: Allows for flexible power management configuration.

Additional Details:

The official datasheet from Ricoh provides detailed specifications, including input and output voltage ranges, switching frequencies, efficiency ratings, and thermal characteristics. It also contains information on the I2C communication protocol, register map, and application examples. Careful consideration of these details is crucial for successful implementation of the RC5T619 in electronic devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $2.4357

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess