EN
  • EN
  • DE

UPD78014GC-J14-AB8-E2

Part No UPD78014GC-J14-AB8-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394560-UPD78014GC-J14-AB8-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78014GC-J14-AB8-E2 CAD Model

Description

The UPD78014GC-J14-AB8-E2 is a microcontroller unit (MCU) manufactured by NEC, part of the 78K/0 series. This microcontroller is designed for embedded systems requiring efficient processing and low power consumption. It's often utilized in applications where cost-effectiveness and compact size are important factors.

Applications

  • Consumer Electronics: Frequently used in remote controls, electronic toys, and small household appliances due to its low power requirements and compact form factor.
  • Industrial Control Systems: Integrated into basic industrial control systems for tasks such as sensor monitoring and simple automation processes.
  • Automotive Subsystems: Employed in various automotive applications including dashboard controls, lighting systems, and auxiliary functions.
  • Medical Devices: Utilized in portable medical devices like glucose meters, blood pressure monitors, and other health monitoring equipment, where low power consumption is crucial.
  • IoT Devices: Well-suited for low-power Internet of Things (IoT) applications that require data acquisition and communication capabilities.

Features

  • CPU Core: Based on the NEC 78K/0 architecture, offering a balance between performance and power efficiency.
  • On-Chip Memory: Includes ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data manipulation during runtime.
  • I/O Ports: Features multiple programmable I/O ports, allowing for flexible interfacing with external devices, sensors, and actuators.
  • Timers: Equipped with multiple timers for real-time control, event timing, and PWM (Pulse Width Modulation) signal generation.
  • Serial Communication: Supports serial communication protocols like UART, SPI, and I2C for data transfer and communication with other devices and peripherals.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for converting analog signals from sensors into digital data for processing.
  • Interrupt Controller: Features an interrupt controller for efficient handling of both internal and external interrupt requests.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.

Benefits

  • Compact Size: Allows for easy integration into small-form-factor devices and space-constrained environments.
  • Low Power: Extends battery life in portable applications, ensuring prolonged operational time and reduced energy consumption.
  • Versatile I/O: Offers flexible interfacing options with a wide range of peripherals, sensors, and actuators.
  • Real-Time Control: Enables precise control of external devices and processes through the use of timers and interrupt capabilities.
  • Cost-Effective: Provides a cost-efficient solution for embedded control applications without compromising on performance or reliability.
  • Reliable Performance: Guarantees stable and dependable operation in various environmental conditions, ensuring long-term functionality.

Additional Details

The UPD78014GC-J14-AB8-E2 is typically packaged in a small outline package (SOP), which is ideal for surface mounting on printed circuit boards (PCBs). The 78K/0 series from NEC (now Renesas) is well-known for its reliability and versatility across a broad spectrum of applications. For detailed technical specifications, including memory capacities, operating voltage ranges, and pin configurations, it is recommended to consult the official datasheet provided by Renesas Electronics.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess