EN
  • EN
  • DE

RE5VL43AA-TZ-F

Part No RE5VL43AA-TZ-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 292643-RE5VL43AA-TZ-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE5VL43AA-TZ-F CAD Model

Description

The RE5VL43AA-TZ-F is a voltage detector IC manufactured by Ricoh. Designed to monitor power supply voltages in electronic circuits, it provides a reset signal to a microcontroller or other digital logic when the voltage drops below a specific threshold. This ensures that the system initializes correctly or avoids erroneous operation during brownout conditions. The RE5VL43AA-TZ-F features low current consumption, high detection accuracy, and a compact package, making it suitable for a wide range of battery-powered and portable applications.

Applications

  • Microcontroller-Based Systems: Used to monitor the power supply voltage and provide a reset signal to the microcontroller during power-up or voltage drops.
  • Battery-Powered Devices: Ensures proper operation of devices powered by batteries by detecting low voltage conditions.
  • Real-Time Clocks (RTC): Protects RTC data by resetting the system when the supply voltage is too low.
  • Memory Protection: Prevents data corruption in memory devices during power outages or voltage fluctuations.
  • Portable Electronics: Smartphones, tablets, and other portable devices use voltage detectors to maintain stable operation.

Features

  • Accurate Voltage Detection: Precisely monitors the supply voltage and triggers a reset signal when it falls below the specified threshold.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Built-in Hysteresis: Prevents oscillation and false triggering due to noise or voltage fluctuations.
  • Open-Drain Output: Provides a flexible output configuration that can be easily interfaced with other circuits.
  • Small Package Size: Available in compact packages, allowing for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably across a broad range of temperatures.

Benefits

  • Ensured System Reliability: Prevents system malfunctions by providing a reliable reset signal during voltage drops.
  • Extended Battery Life: Low current consumption extends the operating time of battery-powered devices.
  • Stable System Performance: Accurate voltage detection ensures consistent performance of connected circuits.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Compact and Versatile: Small package size and flexible output configuration make it suitable for a variety of applications.

Additional Details

The RE5VL43AA-TZ-F typically comes in a small surface-mount package for easy integration into PCBs. It usually requires a pull-up resistor connected to the output pin to provide a high signal when the input voltage is above the detection threshold. The datasheet provides detailed specifications on the detection voltage, hysteresis, and operating conditions. Proper decoupling capacitors are recommended to ensure stable operation. The RE5VL43AA-TZ-F is a crucial component in various electronic devices, ensuring reliable operation even under fluctuating power supply conditions.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess