EN
  • EN
  • DE

TA8030F(5.EL)

Part No TA8030F(5.EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354128-TA8030F(5.EL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8030F(5.EL) CAD Model

Description

The TA8030F(5.EL) is a single-channel DC brushed motor driver IC manufactured by Toshiba Semiconductor and Storage. This IC is designed for automotive applications, specifically for controlling small DC motors where a compact and efficient solution is needed. The '(5.EL)' likely denotes a specific packaging or production variant. It integrates several protection features to ensure reliable operation in harsh automotive environments.

Applications

  • Automotive power window systems
  • Automotive door lock systems
  • Automotive mirror control systems
  • Automotive sunroof control systems

Features

  • Single-channel DC brushed motor driver
  • Low on-resistance MOSFET output stage
  • Built-in overcurrent protection (OCP)
  • Built-in thermal shutdown (TSD)
  • Built-in under-voltage lockout (UVLO)
  • Small surface mount package (SOP-8, possibly with specific lead forming indicated by 'EL')

Benefits

  • High efficiency: The low on-resistance MOSFET output stage minimizes power dissipation, leading to higher efficiency and reduced heat generation, which is crucial in compact automotive systems.
  • Robust protection: The built-in OCP and TSD features protect the IC and the driven motor from damage due to overcurrent or overheating conditions, ensuring reliable operation.
  • Simplified design: The integrated features and small package size simplify the design process and reduce board space requirements in automotive applications.
  • Reliable operation: The UVLO feature prevents the IC from operating under insufficient voltage conditions, contributing to stable and predictable performance.
  • Compact solution: The small SOP-8 package makes it suitable for space-constrained automotive applications.

Additional Details

The TA8030F(5.EL) is typically supplied in a small SOP-8 package, making it suitable for high-density automotive applications. The 'EL' likely refers to a specific lead forming option for easier soldering or better mechanical connection to the PCB. It utilizes an internal MOSFET to drive the motor. The overcurrent protection circuit monitors the output current and limits it to a safe level, protecting both the IC and the motor. The thermal shutdown circuit monitors the junction temperature of the IC and disables the output stage if the temperature exceeds a safe threshold. The under-voltage lockout circuit prevents the IC from operating when the supply voltage is too low, preventing unpredictable behavior. The external components required are minimal, which simplifies the overall system design. Its design is optimized for low electromagnetic interference (EMI) to meet automotive standards.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess