EN
  • EN
  • DE

RH5RE33AA-T1

Part No RH5RE33AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294523-RH5RE33AA-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RE33AA-T1 CAD Model

Description

The RH5RE33AA-T1 is a voltage detector IC manufactured by Ricoh. This device is designed to monitor voltage levels and provide an output signal when the voltage falls below a specified threshold. It is part of Ricoh's extensive range of power management ICs, known for their reliability and precision.

Applications

  • Microcontroller reset circuits: Providing a reliable reset signal to microcontrollers during power-up or voltage dips.
  • Battery voltage monitoring in portable devices: Detecting low battery conditions in devices like smartphones, tablets, and wearables.
  • Power failure detection: Monitoring the main power supply and providing a signal in case of a power outage.
  • Overvoltage protection circuits: Triggering protection mechanisms when the voltage exceeds a safe level.
  • System monitoring in industrial equipment: Ensuring stable voltage levels in critical industrial systems.

Features

  • Low current consumption: Minimizes power drain from the monitored system.
  • High detection accuracy: Provides precise voltage detection, ensuring reliable operation.
  • Small package size: Allows for integration into compact electronic designs.
  • Open-drain output: Enables flexible interfacing with other circuits.
  • Wide operating temperature range: Suitable for use in a variety of environments.

Benefits

  • Improved system reliability: Prevents erratic behavior of microcontrollers due to voltage fluctuations.
  • Early warning of battery depletion: Allows users to take action before the battery is completely drained.
  • Protection against data loss: Triggers backup systems to prevent data loss during power outages.
  • Prevention of equipment damage: Protects sensitive electronic components from overvoltage conditions.
  • Enhanced safety: Ensures stable operation of critical industrial systems.

Additional Details

The RH5RE33AA-T1 typically comes in a small surface-mount package, making it easy to integrate into modern electronic designs. It operates over a wide input voltage range and is designed to withstand various environmental conditions. This voltage detector is commonly used in applications where reliable voltage monitoring is required. Specific electrical characteristics include detection voltage accuracy, release voltage, and operating temperature range, which are detailed in the product datasheet. It's crucial to consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9189 $69.5945
11+ $11.4206 $125.6266
16+ $11.0637 $177.0192
22+ $10.7069 $235.5518
28+ $10.3500 $289.8000
38+ $9.2793 $352.6134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess