EN
  • EN
  • DE

RH5RH382B-T1

Part No RH5RH382B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description PWM STEP-UP DC/DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294559-RH5RH382B-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RH382B-T1 CAD Model

Description

The RH5RH382B-T1 is a voltage regulator manufactured by Ricoh. This component is designed to provide a stable and reliable 3.8V output voltage for various electronic circuits. Its key characteristic is its low dropout voltage, enabling it to maintain regulation even when the input voltage is only slightly higher than the output voltage. The device also incorporates protection features to safeguard against overcurrent and over-temperature conditions, enhancing the overall robustness and longevity of the system.

Applications:

  • Powering microcontrollers: Provides a stable voltage source for microcontrollers in embedded systems.
  • Portable devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage.
  • Wireless communication modules: Powers RF transceivers and other wireless components.
  • Sensor circuits: Ensures accurate sensor readings by providing a stable voltage reference.
  • Audio amplifiers: Regulates voltage for audio amplifiers, ensuring consistent sound quality.

Features:

  • Low dropout voltage: Maintains regulation even with a small difference between input and output voltage.
  • Overcurrent protection: Protects the device and connected components from excessive current draw.
  • Over-temperature protection: Shuts down the regulator when temperature exceeds a safe limit.
  • High output voltage accuracy: Provides a stable and precise output voltage.
  • Small package size: Suitable for space-constrained applications.

Benefits:

  • Extended battery life: Low dropout voltage maximizes efficiency and extends battery runtime in portable devices.
  • Improved system reliability: Protection features prevent damage from electrical faults and overheating.
  • Simplified circuit design: Integrated protection reduces the need for external components.
  • Compact solution: Small package allows for integration into miniaturized devices.
  • Stable performance: Accurate output voltage ensures consistent operation of connected circuits.

The RH5RH382B-T1 is often used in conjunction with ceramic capacitors for stable operation. The Enable pin allows the device to be turned off, reducing power consumption when not needed. Designers should consult the datasheet for detailed specifications, including the dropout voltage, quiescent current, and maximum ratings, to ensure proper application of the regulator.

You May Also Be Interested in

Zilog
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess