EN
  • EN
  • DE

RH5VA25AA-T1

Part No RH5VA25AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294676-RH5VA25AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA25AA-T1 CAD Model

Description

The RH5VA25AA-T1 is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated voltage output, making it suitable for a variety of applications, particularly those that require low power consumption and a compact form factor. It is part of a series of CMOS-based voltage regulators.

Applications

  • Portable Electronics: Often used in devices like smartphones, tablets, and wearables.
  • Battery-Powered Devices: Well-suited for devices powered by batteries, such as portable medical devices.
  • Microcontroller Power Supply: Provides stable voltage for microcontrollers in embedded systems.
  • IoT (Internet of Things) Devices: Common in low-power IoT applications.
  • Wireless Communication Modules: Used in wireless sensors and communication equipment.

Features

  • High Input Voltage Tolerance: Designed to handle a wide range of input voltages.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance and reliability.
  • Small Package: Typically available in a small surface-mount package (e.g., SOT-23), ideal for compact designs.
  • Overcurrent Protection: Integrated overcurrent protection to prevent damage from excessive current.

Benefits

  • Stable Output Voltage: Ensures a consistent and reliable voltage supply to connected components.
  • Energy Efficiency: Low supply current helps conserve power, prolonging battery life in portable applications.
  • Compact Size: Allows for integration into small and space-constrained devices.
  • Protection Features: Enhances the safety and longevity of the device through overcurrent protection.
  • Versatile Application: Can be used in a broad range of applications requiring stable and efficient voltage regulation.

The RH5VA25AA-T1 is often used with decoupling capacitors to improve stability and reduce noise. Its low quiescent current and small size make it a popular choice for portable and battery-operated devices where power efficiency is crucial. It is designed to maintain a stable output voltage even with variations in input voltage and load current, making it a reliable component in various electronic systems. The "-T1" suffix typically indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Sierra Wireless
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $1.3063
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess