EN
  • EN
  • DE

RH5VA25AA

Part No RH5VA25AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294675-RH5VA25AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA25AA CAD Model

Description

The RH5VA25AA is a voltage regulator manufactured by Ricoh. This IC belongs to a series of CMOS-based voltage regulators known for their low supply current and high input voltage capabilities. These features make the RH5VA25AA suitable for applications requiring efficient power management and a stable voltage supply.

Applications

  • Portable Devices: Used in devices like smartphones, tablets, and portable media players for voltage regulation.
  • Battery-Powered Systems: Ideal for battery-powered applications where low power consumption is critical.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers in various embedded systems.
  • IoT (Internet of Things) Applications: Used in low-power IoT devices to regulate voltage efficiently.
  • Wireless Communication Equipment: Regulates voltage in wireless modules and devices to ensure stable operation.

Features

  • High Input Voltage: Supports high input voltages, allowing for flexibility in power source selection.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance, reliability, and low power consumption.
  • Compact Package: Typically available in small surface-mount packages, saving board space.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.

Benefits

  • Stable Voltage Output: Ensures a consistent voltage supply, improving the reliability of the powered device.
  • Energy Efficient: Low supply current minimizes power consumption, maximizing battery life.
  • Small Footprint: Compact package allows for integration into space-constrained applications.
  • Protection Features: Overcurrent protection enhances device safety and longevity.
  • Versatile Application: Suitable for a wide range of applications requiring efficient voltage regulation.

The RH5VA25AA is commonly used in conjunction with capacitors and other passive components to create a complete power supply solution. Its small size and high efficiency make it a popular choice for portable and battery-powered applications. The fixed output voltage is factory-set, ensuring accuracy and simplifying the design process. Its low quiescent current is a key factor in prolonging battery life in portable electronics.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess