EN
  • EN
  • DE

RH5VA25CA-T1

Part No RH5VA25CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294678-RH5VA25CA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA25CA-T1 CAD Model

Description

The RH5VA25CA-T1 is a voltage regulator IC manufactured by Ricoh. It is part of the RH5VA series, which is known for its low supply current and ability to handle high input voltages. This particular model is designed to provide a stable and regulated output voltage, making it ideal for various power management applications.

Applications

  • Portable Consumer Electronics: Used in devices like smartphones, tablets, and digital cameras.
  • Battery-Powered Equipment: Suitable for devices relying on batteries, such as remote controls and portable gaming devices.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • IoT (Internet of Things) Devices: Employed in low-power IoT applications, ensuring efficient energy usage.
  • Wireless Communication Modules: Used in wireless sensors and communication equipment for stable voltage regulation.

Features

  • High Input Voltage Tolerance: Can withstand relatively high input voltages, providing design flexibility.
  • Low Quiescent Current: Operates with minimal supply current, contributing to extended battery life.
  • CMOS Technology: Utilizes CMOS technology for improved performance, reliability, and low power consumption.
  • Compact Package: Typically available in small surface-mount packages (e.g., SOT-23), saving board space.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.

Benefits

  • Stable Output Voltage: Delivers a consistent and reliable voltage supply, enhancing device performance.
  • Energy Efficiency: Low supply current minimizes power consumption, extending battery life in portable devices.
  • Small Footprint: Compact package enables integration into space-constrained applications.
  • Protection Features: Overcurrent protection safeguards the device and connected components from damage.
  • Wide Range of Applications: Suitable for diverse applications requiring efficient voltage regulation.

The RH5VA25CA-T1 typically requires external capacitors for stable operation. Its low quiescent current and small size make it a popular choice for portable and battery-operated devices where power efficiency is crucial. The "-T1" suffix indicates tape and reel packaging for automated assembly, ensuring efficient manufacturing processes. It is designed to maintain a stable output voltage, even with fluctuations in input voltage and load current, providing reliable power to sensitive electronic components.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess