The RH5VL20AA-T1 is a low-voltage detector manufactured by Ricoh. This device is designed to monitor the input voltage and generate a reset signal when the voltage drops below a specific threshold, ensuring the safe and reliable operation of electronic circuits. It's often used to prevent data corruption or system malfunction due to voltage fluctuations or power outages.
Applications
- Resetting microcontrollers during power-up or power-down sequences.
- Protecting data in memory devices from corruption.
- Monitoring battery voltage in portable devices.
- Supervising power supplies in industrial equipment.
- Detecting undervoltage conditions in automotive electronics.
- Ensuring proper operation of embedded systems.
Features
- Precise Detection Voltage: Accurately detects when the input voltage falls below the threshold voltage (2.0V).
- Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
- Small Package Size: Allows for compact design and integration in space-constrained environments.
- Open Drain Output: Provides flexibility in interfacing with various microcontrollers and other logic circuits.
- Wide Operating Temperature Range: Operates reliably in a broad range of environmental conditions.
Benefits
- Data Protection: Prevents data corruption by initiating a reset when the voltage is insufficient for reliable operation.
- System Stability: Ensures proper system startup and prevents malfunctions due to voltage fluctuations.
- Extended Battery Life: The low supply current helps prolong the operational life of battery-powered devices.
- Simplified Circuit Design: Requires minimal external components, simplifying the design process.
- Versatile Application: Suitable for a wide range of applications requiring voltage monitoring and reset functionality.
Additional Details
The RH5VL20AA-T1 operates with a supply voltage range typically from 1.6V to 5.5V. It features a precise detection voltage of 2.0V, and its open-drain output allows for flexible interfacing with different logic levels. The device's low supply current consumption makes it ideal for battery-powered applications where minimizing power drain is crucial. The small package size enables its use in compact electronic devices. The RH5VL20AA-T1 is a reliable and efficient solution for voltage monitoring and system reset functions. It provides an essential safeguard against voltage-related issues, ensuring the integrity and stability of electronic systems.