EN
  • EN
  • DE

RH5VL24AA-T2

Part No RH5VL24AA-T2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294730-RH5VL24AA-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VL24AA-T2 CAD Model

Description

The RH5VL24AA-T2 is a voltage regulator produced by Ricoh. It is designed to maintain a stable output voltage of 2.4V. This component is vital for ensuring that sensitive electronic circuits receive a consistent power supply, even when the input voltage or load current varies. Voltage regulators like the RH5VL24AA-T2 are essential in various electronic devices to protect against voltage fluctuations and ensure optimal performance.

Applications

  • Power Management in Portable Devices: Used in smartphones, tablets, and other portable devices to regulate voltage for microprocessors, memory, and display drivers.
  • Battery-Powered Systems: Provides a stable voltage source when the battery voltage drops during discharge.
  • Industrial Control Systems: Maintains a consistent voltage for sensitive components in industrial automation and control equipment.
  • Consumer Electronics: Regulates voltage in products such as audio players, cameras, and remote controls.
  • IoT Devices: Employed in various IoT devices, including sensors, wireless modules, and gateways, to ensure reliable operation.

Features

  • Low Dropout Voltage: The regulator maintains its output voltage even when the input voltage is close to the desired output.
  • High Accuracy: Delivers a precise and stable 2.4V output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Small Package Size: Comes in compact packages suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of electronic circuits by providing a regulated voltage output.
  • Extended Battery Life: Low quiescent current reduces power consumption in battery-powered applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuits.
  • Compact Design: Small package size allows for use in space-limited designs.
  • Improved System Reliability: High accuracy and stable voltage output contribute to overall system reliability.

Additional Details

The RH5VL24AA-T2 is commonly available in a small surface-mount package. The datasheet includes detailed specifications such as input voltage range, output current capability, dropout voltage, and operating temperature range. It's important to consult the datasheet to verify that the regulator meets the specific requirements of the application. The “-T2” suffix often denotes a specific packaging (e.g., tape and reel) for automated assembly. This device adheres to RoHS compliance standards.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess