The RH5VL39CA-T1 is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels and output a reset signal when the voltage falls below a specified threshold. This functionality is critical for ensuring the stable and reliable operation of electronic systems, protecting them from malfunctions caused by undervoltage conditions.
Applications
- Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
- Battery Management Systems: Protects batteries from deep discharge by initiating a shutdown when the battery voltage drops too low.
- Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers protective measures.
- Embedded Systems: Ensures the reliable operation of embedded systems by monitoring voltage levels and preventing malfunctions.
- Industrial Control Equipment: Protects industrial control equipment from damage due to voltage fluctuations.
Features
- Accurate Voltage Detection: Provides precise voltage monitoring for reliable system protection.
- Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
- Small Package: Enables compact circuit designs.
- Open Drain Output: Offers flexibility in circuit configuration and interface with various microcontrollers and logic devices.
- Wide Operating Temperature Range: Suitable for use in various environmental conditions.
Benefits
- Improved System Reliability: Protects electronic components from damage caused by undervoltage conditions.
- Extended Battery Life: Low current consumption helps to extend the operating time of battery-powered devices.
- Simplified Circuit Design: Integration of voltage detection functionality reduces the need for external components.
- Enhanced System Safety: Prevents unexpected behavior or malfunctions due to voltage fluctuations.
- Cost-Effective Solution: Provides a reliable and affordable way to monitor voltage levels.
The RH5VL39CA-T1 features a detection voltage of 3.9V. It offers low current consumption and is available in a small package, making it suitable for space-constrained and battery-powered applications. The open-drain output provides flexibility in interfacing with different types of microcontrollers and digital logic circuits. This device plays an important role in maintaining system stability and preventing damage caused by voltage fluctuations.