EN
  • EN
  • DE

RH5VL58AA-T1

Part No RH5VL58AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294799-RH5VL58AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL58AA-T1 CAD Model

Description

The RH5VL58AA-T1 is a voltage detector IC manufactured by Ricoh. This device is designed to monitor a specific voltage level and generate a reset signal when the input voltage falls below a predefined threshold. This function is vital for preventing erratic behavior or data corruption in microprocessor-based systems and other electronic circuits.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up or brownout conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and provides a warning or shutdown signal.
  • Battery Management Systems: Monitors battery voltage to prevent over-discharge and prolong battery life.
  • Industrial Control: Safeguards industrial control systems from voltage fluctuations that can cause malfunctions.
  • Automotive Electronics: Used in automotive ECUs (Electronic Control Units) for voltage monitoring and system protection.

Features

  • High-Precision Voltage Detection: Offers accurate voltage monitoring with a tight tolerance on the detection threshold.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Provides noise immunity and prevents oscillations around the threshold voltage.
  • Small Package Size: Available in compact surface-mount packages for space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation across a broad range of environmental conditions.

Benefits

  • Improved System Stability: Enhances the reliability and stability of electronic systems by preventing operation at low voltages.
  • Extended Battery Life: Reduces power consumption in battery-operated devices.
  • Simplified Design: Integrated functionality minimizes the need for external components.
  • Cost-Effective Protection: Provides a low-cost solution for voltage monitoring and system protection.
  • Prevention of Data Corruption: Protects data integrity by ensuring that systems operate within safe voltage limits.

Additional Details

The RH5VL58AA-T1 features a typical detection voltage of 5.8V. The package is typically a SOT-25 or similar small-outline transistor package for easy surface mounting. The output is generally an active-low reset signal, asserted when the input voltage falls below the threshold. The operating temperature range usually spans from -40°C to +85°C. The supply current draw is extremely low, typically only a few microamperes. It is commonly used alongside various microcontrollers, digital signal processors (DSPs), and other voltage-sensitive integrated circuits.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess