EN
  • EN
  • DE

RH5VT18CA-T1

Part No RH5VT18CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294804-RH5VT18CA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VT18CA-T1 CAD Model

Description

The RH5VT18CA-T1 is a voltage detector IC manufactured by Ricoh. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. It is commonly used to protect microcontrollers and other sensitive electronic components from undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brownout situations.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect failures.
  • Battery-Powered Devices: Protects batteries from deep discharge by monitoring voltage levels.
  • Embedded Systems: Ensures stable operation in embedded systems by monitoring critical voltage levels.
  • Industrial Control Systems: Monitors voltage levels in industrial control systems to prevent malfunctions.

Features

  • High-Accuracy Voltage Detection: Accurately detects voltage levels with minimal variation.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation.
  • Small Package Size: Available in compact surface-mount packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered applications.
  • Simplified Circuit Design: Integrated functionality reduces the number of external components required.
  • Cost-Effective Solution: Provides a cost-effective way to protect electronic systems from voltage problems.
  • Enhanced System Stability: Ensures stable operation of electronic systems even during voltage fluctuations.

Additional Details

The RH5VT18CA-T1 features a detection voltage of 1.8V. It is generally packaged in a SOT-25 or similar small-outline package. The output is typically an active-low reset signal, which is asserted when the input voltage drops below the detection threshold. The device operates over a temperature range of -40°C to +85°C. The supply current is typically very low, on the order of a few microamperes. This voltage detector is frequently used with microcontrollers from various manufacturers.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess