EN
  • EN
  • DE

RN5RF30BA-TR

Part No RN5RF30BA-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW RIPPLE VOLTAGE REGULATOR WITH EXTERNAL TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297472-RN5RF30BA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RF30BA-TR CAD Model

Description

The RN5RF30BA-TR is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This is essential for ensuring the stable operation of microcontrollers and other sensitive components.

Applications

  • Microcontroller Reset Circuits: Ensuring proper initialization and preventing erratic behavior in microcontrollers.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies and triggering appropriate responses.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Providing reliable voltage monitoring in harsh industrial environments.
  • Automotive Electronics: Used in various automotive systems requiring stable voltage monitoring.

Features

  • High Accuracy: Precise voltage detection thresholds for reliable operation.
  • Low Current Consumption: Minimizes power drain, especially important in battery-powered applications.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Built-in Hysteresis: Prevents chattering and ensures stable reset signals.
  • Wide Operating Voltage Range: Suitable for various voltage levels commonly used in electronic circuits.
  • Open Drain Output: Flexible output configuration for different circuit requirements.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops.
  • Extended Battery Life: Low current consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced System Stability: Hysteresis prevents false triggering and ensures stable operation.
  • Protection against Data Corruption: Reset functionality prevents data corruption during power failures.

Additional Details

The RN5RF30BA-TR has a detection voltage of typically 3.0V. It features an open-drain output, and its low current consumption makes it ideal for portable and battery-powered applications. The operating temperature range is typically -40°C to +85°C. The exact package type should be verified in the datasheet for precise dimensions and pinout information.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess