EN
  • EN
  • DE

RN5RG40AA-TR

Part No RN5RG40AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297520-RN5RG40AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG40AA-TR CAD Model

Description

The RN5RG40AA-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable and regulated output voltage even when the input voltage is close to the output voltage. This series of regulators is recognized for its low quiescent current and small package size, making it well-suited for battery-powered and portable applications.

Applications

  • Smart Sensors: Providing stable power for sensors in IoT and smart home devices.
  • Remote Controllers: Regulating power for infrared (IR) or radio frequency (RF) transceivers.
  • Memory Cards: Ensuring stable voltage for data storage and retrieval.
  • Security Devices: Powering sensors and control circuits in security systems.
  • Portable Medical Equipment: Providing regulated power for devices like blood glucose meters.

Features

  • Low Dropout Voltage: Allows for operation with a minimal difference between input and output voltages.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown: Disables the regulator when the temperature exceeds a safe limit.
  • Small Package: Enables compact device designs.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Enable Pin: Allows for external control of the regulator's on/off state.

Benefits

  • Extended Battery Life: Low quiescent current helps extend battery life in portable applications.
  • Stable Power Supply: High output voltage accuracy ensures reliable performance of connected components.
  • Protection Against Overloads: Overcurrent and thermal shutdown features enhance reliability.
  • Compact Size: Small package size enables integration into space-constrained designs.
  • Energy Efficiency: Low dropout voltage minimizes power loss.

Additional Details

The RN5RG40AA-TR is typically available in small surface-mount packages. The datasheet contains detailed specifications, including input voltage range, output voltage accuracy, quiescent current, and thermal resistance. Designers should consult the datasheet for specific application guidelines and safety precautions provided by Ricoh to ensure optimal performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Lowest to $2.8702

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess