EN
  • EN
  • DE

RN5RG47AA-TL

Part No RN5RG47AA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297525-RN5RG47AA-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG47AA-TL CAD Model

Description

The RN5RG47AA-TL is a voltage regulator IC manufactured by Ricoh. Similar to other members of the RN5RG series, it's a low-dropout (LDO) regulator designed for a variety of portable and battery-powered applications. This specific model provides a fixed output voltage of 4.7V.

Applications

  • Powering Microcontrollers: Delivering a stable and consistent 4.7V supply for microcontroller operation.
  • Portable Electronics: Commonly found in smartphones, tablets, and handheld devices for efficient voltage regulation.
  • Wireless Devices: Providing regulated power to RF modules and other sensitive components in wireless communication systems.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices where small size and low power consumption are crucial.
  • IoT Applications: Suitable for powering sensors, communication modules, and other components in Internet of Things devices.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltage.
  • Fixed 4.7V Output: Provides a precise and reliable output voltage of 4.7V.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Compact Package: Designed for space-constrained applications, allowing for smaller and more efficient designs.
  • Thermal Shutdown: Automatically shuts down the regulator if the temperature exceeds a safe operating limit.

Benefits

  • Improved Battery Life: The low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Stable and Reliable Power: Provides a consistent and accurate voltage supply, ensuring optimal performance of connected components.
  • Enhanced Protection: Overcurrent and thermal shutdown features prevent damage to the regulator and the load.
  • Simplified Circuit Design: The fixed output voltage simplifies the design process and reduces the need for external components.
  • Ideal for Portable Devices: The small package size makes it perfect for integration into compact electronic devices.

Additional Details

The RN5RG47AA-TL typically requires a few external components, such as input and output capacitors, to ensure stable operation. The specific capacitor values depend on the application and load conditions, and should be selected according to the manufacturer's recommendations in the datasheet. This regulator is designed to operate over a wide temperature range. Always consult the official Ricoh datasheet for detailed specifications, including input voltage range, maximum output current, and thermal characteristics.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess