EN
  • EN
  • DE

RN5RL37AA-TL

Part No RN5RL37AA-TL
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1122446-RN5RL37AA-TL
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5RL37AA-TL CAD Model

Description

The RN5RL37AA-TL is a voltage detector manufactured by Ricoh. This device is designed to monitor a voltage level and provide an output signal when the voltage falls below a certain threshold. It's commonly used for battery voltage monitoring, power failure detection, and reset circuitry in microcontrollers and other digital systems. The RN5RL37AA-TL is characterized by its low current consumption, high accuracy, and small package size, making it suitable for portable devices and other low-power applications.

Applications

  • Battery Voltage Monitoring: Monitors the voltage of batteries in portable devices to prevent deep discharge.
  • Power Failure Detection: Detects power failures in electronic systems and initiates backup procedures.
  • Microcontroller Reset Circuitry: Provides a reset signal to microcontrollers when the supply voltage falls below a certain level.
  • Memory Backup: Protects data in memory devices during power failures.
  • System Monitoring: Monitors the supply voltage of critical components in electronic systems.

Features

  • Low Current Consumption: Minimizes power drain, extending battery life.
  • High Accuracy: Provides accurate voltage detection, ensuring reliable operation.
  • Small Package Size: Compact package design for space-constrained applications.
  • Built-in Hysteresis: Prevents oscillation at the threshold voltage.
  • Open Drain Output: Allows for flexible interfacing with other circuits.

Benefits

  • Extended Battery Life: Low current consumption extends battery life in portable devices.
  • Improved System Reliability: Accurate voltage detection prevents system failures due to low voltage conditions.
  • Reduced Board Space: Small package size minimizes board space requirements.
  • Enhanced Protection: Protects sensitive components from damage due to low voltage conditions.
  • Simplified Design: Easy-to-use device simplifies circuit design and assembly.

Additional Details

The RN5RL37AA-TL is typically characterized by its detection voltage, release voltage, and current consumption. The detection voltage is the voltage at which the detector activates its output. The release voltage is the voltage at which the detector deactivates its output. The current consumption is the amount of current drawn by the detector during operation. It is important to refer to the manufacturer's datasheet to verify these specifications and ensure proper application of the device.

This voltage detector is often selected for its balance of accuracy, low power usage, and small size.

You May Also Be Interested in

NANYA
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
PLX
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Contact for details
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess