EN
  • EN
  • DE

RN5RT40AA-TR-FE

Part No RN5RT40AA-TR-FE
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description Low Dropout Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987583-RN5RT40AA-TR-FE
Categories PMIC - Voltage Regulators - Linear
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5RT40AA-TR-FE CAD Model

Description

The RN5RT40AA-TR-FE is a voltage regulator manufactured by Ricoh Electronic Devices. It is designed to provide a stable and regulated voltage output, making it suitable for various electronic devices and circuits that require a constant voltage supply.

Applications

  • Microcontroller power supplies
  • Portable electronic devices
  • Wireless communication devices
  • Sensor power supplies
  • Battery-powered equipment
  • Power management systems

Features

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage output.
  • Low Quiescent Current: Minimizes power consumption when the device is not actively supplying current.
  • Overcurrent Protection: Protects the device and connected circuits from damage due to excessive current draw.
  • Short-Circuit Protection: Safeguards against short circuits, preventing damage to the regulator.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the regulator at high temperatures.
  • Small Package: Typically available in small packages like SOT-23 or DFN for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current helps prolong battery life in portable devices.
  • Stable System Operation: Precise voltage regulation ensures reliable operation of connected components.
  • Enhanced Device Protection: Overcurrent, short-circuit, and thermal shutdown features protect the regulator and the load.
  • Compact Design: Small package size enables integration into space-limited applications.
  • Improved System Efficiency: Low dropout voltage allows the regulator to operate efficiently with a wide range of input voltages.

Additional Details

The RN5RT40AA-TR-FE is commonly used in applications where stable voltage regulation is critical. The specific output voltage is typically fixed and specified in the product datasheet. External capacitors are usually required at the input and output pins for stable operation. The datasheet provides detailed information about the electrical characteristics, pinout, and application circuits. Careful consideration should be given to thermal management in applications with high power dissipation. The "-TR" suffix indicates the tape and reel packaging for automated assembly.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess