The ADS8330IPW is a precision, high-speed, microPower, 16-bit analog-to-digital converter (ADC) from Texas Instruments (TI), designed to cater to a wide range of applications including data acquisition systems, industrial control, medical equipment, and battery-operated devices. Its robust feature set ensures exceptional performance in environments where power efficiency and accuracy are crucial.
Key Features
- Resolution: 16-bit SAR ADC, offering precise measurement capabilities.
- Sampling Rate: High-speed performance with a sampling rate of up to 500 kSPS (kilo-samples per second), enabling rapid data acquisition.
- Input Range: A flexible input range that accommodates various signal levels for versatile application use.
- Power Consumption: Low power design, with a typical supply current of only 0.55 mA at 500 kSPS, making it ideal for power-sensitive applications.
- Interface: Features a SPI-compatible serial interface, allowing for easy integration with most microcontrollers and digital systems.
- Package: Available in a compact TSSOP-16 package, ensuring a minimal footprint on the system board.
- Temperature Range: Operational over an industrial temperature range of -40°C to +125°C, suitable for harsh environments.
Applications
The ADS8330IPW is versatile enough to fit into a multitude of applications. Its high-speed and high-resolution characteristics make it an excellent choice for:
- Portable instrumentation and battery-powered devices due to its low power consumption.
- Medical imaging systems where precision and speed are necessary for accurate diagnostics.
- Industrial process control where reliable and consistent performance is required.
- Data acquisition systems that demand rapid sampling rates for real-time analysis.
Additional Information
For more detailed information, including datasheets, reference designs, and ordering options, visit the Texas Instruments official website or contact their support team. The ADS8330IPW is part of TI's extensive range of high-performance analog-to-digital converters, reflecting their commitment to innovation and quality in the field of precision electronics.