EN
  • EN
  • DE

RN5VD28CA-TR-FA

Part No RN5VD28CA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297701-RN5VD28CA-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD28CA-TR-FA CAD Model

Description

The RN5VD28CA-TR-FA is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels within an electronic circuit and generate a reset signal when the voltage drops below a specific threshold. This is a critical function for ensuring the stable and reliable operation of microcontrollers, memory devices, and other sensitive electronic components, preventing data corruption and system crashes.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or voltage dips, ensuring proper initialization and preventing erratic behavior.
  • Power Management Systems: Monitors battery voltage in portable devices and triggers low-battery warnings or system shutdowns to prevent data loss and extend battery life.
  • Memory Protection: Protects data stored in volatile memory (SRAM, DRAM) from corruption during power failures by initiating a controlled shutdown or data backup procedure.
  • System Monitoring: Detects voltage anomalies in industrial control systems and triggers safety mechanisms or alerts to prevent equipment damage and ensure operational safety.
  • Portable Electronic Devices: Ensures stable operation and prevents malfunctions in handheld devices powered by batteries, even during voltage fluctuations.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with minimal error, ensuring reliable triggering of the reset signal.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications and reducing overall system power requirements.
  • Small Package Size: Allows for integration in space-constrained electronic devices, enabling smaller and more compact product designs.
  • Built-in Hysteresis: Prevents oscillation and ensures a stable output signal near the threshold voltage, avoiding false triggering due to noise or minor voltage variations.
  • CMOS Output: Provides a clean, rail-to-rail output signal compatible with most digital logic circuits, simplifying interfacing and signal processing.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by voltage fluctuations or power loss, leading to more stable and predictable system behavior.
  • Enhanced Data Integrity: Protects valuable data stored in memory from corruption during power interruptions or brownouts, ensuring data security and reliability.
  • Extended Battery Life: Low power consumption helps extend the operating time of battery-powered devices, improving user experience and reducing the need for frequent battery replacements.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components, simplifying the overall design process and reducing board space requirements.
  • Compact Solution: Small package size enables integration into space-constrained applications, allowing for smaller and more efficient product designs.

Additional Details

The RN5VD28CA-TR-FA voltage detector features a detection voltage of 2.8V. The “C” in the part number indicates a CMOS output configuration, providing a sharp and clean digital output signal. It is typically available in a SOT-23 or similar small surface-mount package for easy PCB assembly. The device operates over a wide temperature range. The “-TR” suffix denotes tape and reel packaging for automated assembly, and the “-FA” likely indicates a specific manufacturing variation or compliance standard related to packaging or materials.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7249 $86.1747
5+ $23.5689 $117.8445
8+ $22.8320 $182.6560
11+ $22.0963 $243.0593
14+ $21.3594 $299.0316
19+ $19.1499 $363.8481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess