EN
  • EN
  • DE

RN5VD31CA-TR

Part No RN5VD31CA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978204-RN5VD31CA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VD31CA-TR CAD Model

Description

The RN5VD31CA-TR is a voltage detector manufactured by Ricoh. This component is used to monitor the input voltage, and it outputs a reset signal when the voltage drops below a certain threshold. It is essential for preventing incorrect operations by a system, such as a microcontroller, when the supply voltage is unstable or insufficient.

Applications

  • Microcontroller Reset Circuit: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing program execution errors.
  • Power Supply Monitoring: Monitors the stability of power supply voltages and signals a fault condition if the voltage falls outside the acceptable range.
  • Battery Management Systems: Detects undervoltage conditions in battery-powered devices, preventing deep discharge and potential battery damage.
  • System-Level Monitoring: Safeguards critical electronic systems by monitoring key voltage levels and initiating shutdown or error handling procedures when necessary.

Features

  • Detection Voltage: 3.1V (Nominal)
  • Output Type: N-channel Open Drain
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Operating Voltage Range: Wide range of usable input voltages.
  • Small Package: Compact size for space-constrained applications.
  • High Accuracy: Accurate voltage detection thresholds.

Benefits

  • Prevents System Errors: Ensures reliable system operation by preventing execution during low-voltage conditions.
  • Protects Hardware: Prevents hardware damage due to undervoltage stress.
  • Extends Battery Life: Low power consumption helps maximize battery runtime in portable devices.
  • Simplified Design: Easy integration into various electronic systems due to its small size and open-drain output.
  • Increased System Reliability: Enhances overall system robustness by providing a failsafe mechanism against voltage drops.

Additional Details

The RN5VD31CA-TR utilizes an internal reference voltage to compare against the input voltage. When the input voltage falls below the 3.1V threshold, the output (N-channel Open Drain) is activated, typically pulling a reset line low through an external pull-up resistor. The '-TR' suffix usually signifies tape-and-reel packaging for automated assembly. Datasheets should be consulted for detailed electrical characteristics like propagation delay, release voltage, and operating temperature range. Choosing the correct detection voltage is crucial for proper system operation; it should be slightly above the minimum operating voltage of the protected device (e.g., microcontroller). Proper PCB layout techniques should be employed to minimize noise and ensure accurate voltage detection.

You May Also Be Interested in

Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess