EN
  • EN
  • DE

RN5VL35AA-TR

Part No RN5VL35AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297802-RN5VL35AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL35AA-TR CAD Model

Description

The RN5VL35AA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. It is designed to monitor the voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold, ensuring system stability and preventing data corruption. It is characterized by its high accuracy and low current consumption, making it ideal for various applications, especially those powered by batteries.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up or voltage drops, preventing unpredictable behavior.
  • CPU Reset: Resets CPUs in electronic devices when the supply voltage falls below a safe level.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure stable operation.
  • Battery-Powered Equipment: Detects low battery voltage and prevents deep discharge, extending battery life.
  • Data Protection: Protects data stored in memory devices by initiating a reset during voltage drops, preventing data loss or corruption.

Features

  • High-Accuracy Detection Voltage: Precisely monitors voltage levels with minimal deviation from the specified threshold. The detection voltage is typically 3.5V with a very tight tolerance.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications. Its current consumption is exceptionally low, usually in the microampere range.
  • Built-in Hysteresis: Prevents output oscillation near the detection threshold, ensuring a stable and reliable reset signal.
  • Open Drain Output: Provides a flexible output that can be easily interfaced with microcontrollers and other logic circuits.
  • Compact Package: Available in a small SOT-23 or similar package, saving valuable board space.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage fluctuations or undervoltage conditions.
  • Data Integrity Protection: Ensures data integrity by resetting the system during voltage drops, preventing data corruption and loss.
  • Extended Battery Life: The ultra-low current consumption contributes to longer battery life in portable and battery-powered devices.
  • Simplified Circuit Design: Integrates all the necessary components for voltage detection into a single package, reducing component count and simplifying design.
  • Cost-Effective Solution: Offers a reliable voltage detection solution at a competitive price point.

Technical Specifications: The RN5VL35AA-TR has a nominal detection voltage of 3.5V. It operates from a supply voltage range of typically 1.5V to 5.5V. The operating temperature range is usually -40°C to +85°C. The output is an N-channel open drain, requiring an external pull-up resistor. Detailed timing characteristics, such as reset delay time, are available in the datasheet for proper system integration. This part is typically RoHS compliant.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess