EN
  • EN
  • DE

RN5VL47AA

Part No RN5VL47AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297825-RN5VL47AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL47AA CAD Model

Description

The RN5VL47AA is a voltage detector IC manufactured by Ricoh. It is specifically designed to monitor the voltage levels of power supplies and provide a reset signal when the voltage drops below a predefined threshold. This crucial function ensures the proper operation and protection of sensitive electronic components, particularly microcontrollers.

Applications:

  • Microcontroller Reset Circuits: Used to automatically reset microcontrollers during power-up or brown-out conditions, guaranteeing a clean start-up sequence.
  • Power Supply Monitoring: Continuously monitors the output voltage of power supplies to detect and respond to undervoltage situations.
  • Battery-Powered Devices: Essential for managing battery voltage and preventing deep discharge, which can damage the battery.
  • Industrial Automation Equipment: Used to monitor voltage stability and prevent malfunctions in critical industrial control systems.
  • Consumer Electronics: Integrated into various consumer electronics devices to protect against voltage fluctuations and ensure reliable performance.

Features:

  • High-Precision Voltage Detection: Accurately detects voltage drops below the specified threshold, typically 4.7V for this model.
  • Low Current Consumption: Designed for minimal power draw, making it suitable for battery-powered applications where energy efficiency is paramount.
  • Compact Package Size: Available in small surface-mount packages such as SOT-23 or similar, saving valuable board space.
  • Open Drain Output: Provides a flexible open-drain output configuration for easy integration with other circuits.
  • Built-in Hysteresis: Includes hysteresis to prevent unwanted oscillations near the threshold voltage, ensuring stable operation.

Benefits:

  • Prevents Data Corruption: Protects against data corruption in microcontrollers and memory devices caused by voltage instability.
  • Ensures System Reliability: Enhances the overall reliability of electronic systems by preventing malfunctions resulting from low voltage conditions.
  • Extends Battery Life: Low power consumption helps prolong battery life in portable and battery-powered applications.
  • Simplifies Circuit Design: Provides a simple and cost-effective solution for voltage monitoring and reset functionality.
  • Protects Electronic Components: Prevents damage to sensitive components by ensuring they operate within their specified voltage range.

Technical Details:

The RN5VL47AA features a precise voltage detection threshold, typically around 4.7V. It boasts low supply current, usually in the microampere range. The output is an N-channel open drain configuration. It is often available in a SOT-23 package. Detailed specifications, including operating temperature range and reset timeout duration, can be found in the official Ricoh datasheet for this component.

You May Also Be Interested in

Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess