EN
  • EN
  • DE

RN5VM127C-TR

Part No RN5VM127C-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297836-RN5VM127C-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VM127C-TR CAD Model

Description

The RN5VM127C-TR is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. This function is crucial for protecting sensitive components from damage caused by undervoltage conditions and ensuring the reliable operation of electronic devices.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Industrial control systems
  • Consumer electronics

Features

  • High-accuracy detection voltage
  • Ultra-low supply current
  • Built-in delay circuit
  • Small package size
  • Wide operating temperature range

Benefits

  • Protects microcontrollers and other sensitive components from damage due to undervoltage.
  • Ensures reliable system operation by providing a reset signal during voltage drops.
  • Reduces power consumption in battery-powered devices.
  • Simplifies circuit design with integrated delay function.
  • Enables use in a wide range of applications due to its wide operating temperature.

The RN5VM127C-TR operates with an ultra-low supply current, contributing to extended battery life in portable devices. The built-in delay circuit prevents spurious resets due to transient voltage dips, enhancing system stability. The small package size makes it suitable for space-constrained applications. Its highly accurate detection voltage guarantees precise monitoring and protection. The device's operating temperature range caters to diverse environments.

This voltage detector plays a critical role in various applications where maintaining stable voltage levels is paramount. From simple microcontroller reset circuits to complex power management systems, the RN5VM127C-TR delivers a reliable and efficient solution for voltage monitoring and protection.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess