EN
  • EN
  • DE

RN5VS42AA-TR

Part No RN5VS42AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297846-RN5VS42AA-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5VS42AA-TR CAD Model

Description

The RN5VS42AA-TR is a voltage detector IC manufactured by Ricoh. This device is designed to monitor voltage levels within electronic circuits and provide a reset signal or other defined output when the voltage falls below a specific threshold. This function is crucial for protecting sensitive components from damage that can result from undervoltage conditions, thereby ensuring the reliable operation of electronic devices.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Industrial control systems
  • Consumer electronics

Features

  • High-accuracy voltage detection
  • Ultra-low supply current
  • Built-in delay circuit
  • Small package size
  • Wide operating temperature range

Benefits

  • Protects microcontrollers and other sensitive components from undervoltage damage.
  • Ensures reliable system operation by providing a reset signal when needed.
  • Reduces power consumption in battery-powered applications.
  • Simplifies circuit design with its integrated delay function.
  • Enables usage in a wide range of applications due to the wide operating temperature.

The RN5VS42AA-TR is particularly suitable for applications where precise voltage monitoring and low power consumption are essential. The integrated delay circuit prevents unwanted resets caused by transient voltage drops, thereby enhancing system stability. The small package size facilitates easy integration into compact electronic devices. Its wide operating temperature range allows for dependable performance across varying environmental conditions. The high-accuracy voltage detection ensures precise monitoring and protection against undervoltage events.

This voltage detector plays a vital role in numerous applications requiring stable voltage levels. From microcontroller reset circuits to sophisticated power management systems, the RN5VS42AA-TR provides a reliable and efficient solution for voltage monitoring and protection. The -TR suffix generally indicates that the component is packaged in tape and reel format for automated assembly processes.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063
Yamaha
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess