EN
  • EN
  • DE

RP101K282D

Part No RP101K282D
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE 300mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298067-RP101K282D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP101K282D CAD Model

Description

The Ricoh RP101K282D is a low supply current LDO regulator. It is ideal for battery-powered applications due to it's low quiescent current. The RP101K282D offers a stable and efficient power supply in a small package size making it a desirable choice for compact designs.

Applications

  • Smartphones and Tablets: Powering core logic and peripheral devices.
  • Wearable Electronics: Power management in smartwatches, fitness trackers, and other portable devices.
  • IoT (Internet of Things) Devices: Supplying power to sensors, microcontrollers, and communication modules.
  • Portable Medical Devices: Providing stable voltage for medical instruments and monitoring equipment.
  • Wireless Communication Modules: Powering Bluetooth, Wi-Fi, and other wireless modules.

Features

  • Low Dropout Voltage: Maintains stable output voltage even with small input-output voltage differential.
  • Low Quiescent Current: Minimizes power consumption during standby and operation, extending battery life.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuitry from overload conditions.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Compact Package: Allows for integration into small form-factor devices and space-constrained applications.

Benefits

  • Extended Battery Life: Reduced power consumption leads to longer operational time for battery-powered devices.
  • Improved System Stability: Accurate voltage regulation enhances the reliability and performance of connected components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features prevent damage from electrical faults and overheating.
  • Compact Design: Small package size enables integration into miniaturized and portable devices.
  • Simplified Power Management: Stable and regulated voltage source simplifies power supply design.

Additional Details

The RP101K282D typically operates with an input voltage range of 1.4V to 5.5V. It offers a fixed output voltage of 2.8V. It includes overcurrent protection. The thermal shutdown protection feature disables the output when the junction temperature reaches a certain threshold, safeguarding the regulator from thermal damage. The device is offered in a compact package, ideal for space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7237 $59.5792
38+ $3.0561 $116.1318
59+ $2.9603 $174.6577
81+ $2.8644 $232.0164
105+ $2.7697 $290.8185
140+ $2.4833 $347.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess