EN
  • EN
  • DE

XC6601A12BERN

Part No XC6601A12BERN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415183-XC6601A12BERN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6601A12BERN CAD Model

Description

The XC6601A12BERN is a voltage detector manufactured by Torex Semiconductor Ltd. It's a highly accurate and low power consumption voltage detector suitable for a wide range of applications. These detectors monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions, ensuring proper system initialization and preventing erroneous operation.
  • Memory Backup Circuits: Monitors the power supply voltage for memory devices (SRAM, EEPROM) and prevents data corruption during power failures.
  • Power Management Systems: Integrated into power management ICs to provide undervoltage lockout (UVLO) functionality, disabling circuits when the voltage is too low to operate reliably.
  • Battery Monitoring: Monitors battery voltage in portable devices and provides a warning or shutdown signal when the battery is depleted.
  • Voltage Monitoring in Industrial Equipment: Used in industrial control systems and machinery to monitor power supply voltages and detect potential failures.

Features:

  • High Accuracy: Provides precise voltage detection with a typical accuracy of ±1%.
  • Low Power Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages like SOT-25 and DFN, saving valuable board space.
  • Wide Operating Voltage Range: Operates over a broad voltage range, accommodating various power supply requirements.
  • Hysteresis: Includes hysteresis to prevent oscillation around the threshold voltage.
  • Open Drain Output: Offers flexibility in interfacing with other circuits.

Benefits:

  • Improved System Reliability: Prevents system malfunction caused by low voltage conditions.
  • Data Protection: Safeguards data stored in memory devices during power outages.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single chip, reducing component count and design complexity.

The XC6601A12BERN typically features a detection voltage of 1.2V. Its low supply current and small package size make it ideal for portable and battery-powered equipment. The open drain output allows for easy level shifting and interfacing with various microcontrollers and other digital circuits. This voltage detector ensures stable operation of electronic devices by accurately monitoring the supply voltage and generating a reset signal when necessary.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess