EN
  • EN
  • DE

RP102Z281D5-F

Part No RP102Z281D5-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298113-RP102Z281D5-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP102Z281D5-F CAD Model

Description

The RP102Z281D5-F is a low dropout (LDO) regulator manufactured by Ricoh. It is designed to provide a stable output voltage from a battery or other power source. Its key features include low quiescent current and high ripple rejection, making it suitable for battery-powered applications where efficiency and noise immunity are critical.

Applications:

  • Portable Electronics: Smartphones, tablets, and other mobile devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other battery-powered wearables.
  • IoT (Internet of Things) Devices: Sensors, trackers, and other connected devices.
  • Wireless Communication Modules: Bluetooth, Wi-Fi, and other wireless modules.
  • Battery-Powered Equipment: Portable medical devices, handheld tools.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Protects the regulator from damage due to overheating.
  • Fixed Output Voltage: Provides a stable and accurate output voltage of 2.8V.
  • Small Package: Suitable for compact electronic devices.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Stable Power Supply: Provides a reliable and accurate power supply for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices.
  • Easy Integration: Small package size and fixed output voltage simplify design and integration.
  • Improved System Performance: High ripple rejection ensures a clean power supply, improving overall system performance.

Additional Details:

The RP102Z281D5-F operates with an input voltage range of 1.7V to 5.5V. It has a low dropout voltage, typically around 200mV at 100mA load current. The output voltage is fixed at 2.8V. It is packaged in DFN(UTDFN)1.2x1.6-6. The device includes a chip enable (CE) pin that can be used to turn the regulator on and off, further reducing power consumption when not in use. Internally, it features a bandgap reference, an error amplifier, and a P-channel MOSFET as the pass transistor, ensuring stable and efficient regulation.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess