EN
  • EN
  • DE

RP170H331B

Part No RP170H331B
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298417-RP170H331B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP170H331B CAD Model

Description

The Ricoh RP170H331B is a voltage regulator IC, likely a low dropout (LDO) regulator, designed for use in a variety of electronic devices. While specific details require further research, LDO regulators like this are commonly used to provide a stable and regulated voltage supply from a fluctuating input voltage, often from a battery or other power source.

Applications:

  • Portable Electronic Devices
  • Wireless Communication Devices
  • Microcontroller Power Supplies
  • Sensor Power Supplies
  • Battery-Powered Equipment
  • Wearable Technology

Features:

  • Low Dropout Voltage: Maintains stable output voltage even with a small input-output voltage differential.
  • Low Quiescent Current: Minimizes power consumption when the device is idle.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown: Prevents damage due to overheating.
  • Enable/Disable Control: Allows for power saving by shutting down the regulator when not needed.
  • Stable with Ceramic Capacitors: Ensures stable operation with cost-effective ceramic capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current and enable/disable control contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a consistent and reliable voltage for sensitive electronic components.
  • Increased System Reliability: Overcurrent and thermal shutdown protection prevent damage and improve overall system robustness.
  • Simplified Circuit Design: Reduces the need for complex filtering and regulation circuitry.
  • Cost-Effective Solution: Provides a high level of performance at a competitive price.

Given the part number, it is likely that this regulator has a fixed output voltage (possibly 3.3V, suggested by the '331' in the name, although this must be confirmed with the datasheet). The "H" in the part number may refer to a specific package or performance grade. Consulting the datasheet for the RP170H331B is critical to determining its exact specifications, including input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal characteristics. The datasheet will also specify recommended external components and PCB layout guidelines for optimal performance and stability.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3056 $58.1392
17+ $6.8145 $115.8465
27+ $6.6020 $178.2540
37+ $6.3883 $236.3671
47+ $6.1758 $290.2626
63+ $5.5371 $348.8373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess