EN
  • EN
  • DE

RP5C15

Part No RP5C15
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description REAL-TIME CLOCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298474-RP5C15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP5C15 CAD Model

Description

The RP5C15 is a Real-Time Clock (RTC) IC manufactured by Ricoh. It provides accurate timekeeping and calendar functions, making it suitable for a wide range of applications requiring precise time management, even when the main power supply is off. This is typically achieved using a backup battery.

Applications

  • Consumer Electronics: Used in devices such as digital cameras, DVD players, and set-top boxes to maintain time and date settings.
  • Industrial Control Systems: Provides accurate time synchronization for data logging, process control, and event scheduling.
  • Point of Sale (POS) Systems: Ensures accurate transaction timestamps and reporting.
  • Metering Equipment: Used in electricity, water, and gas meters to track consumption data and billing cycles.
  • Automotive Electronics: Employed in car navigation systems and dashboard clocks.
  • Embedded Systems: Provides timekeeping functionality for various embedded applications.

Features

  • Accurate Timekeeping: Keeps track of seconds, minutes, hours, day of the week, date, month, and year.
  • Low Power Consumption: Designed for minimal power drain, enabling long battery life in backup mode.
  • Battery Backup: Maintains time and date even when the main power supply is interrupted.
  • Alarm Function: Allows setting alarms for specific times and dates.
  • Interrupt Output: Generates an interrupt signal for alarm or other time-related events.
  • I2C Interface: Communicates with a microcontroller or other system components via the I2C serial interface.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years.

Benefits

  • Reliable Time Management: Ensures accurate timekeeping for critical applications.
  • Extended Battery Life: Low power consumption minimizes battery drain in backup mode.
  • Data Integrity: Maintains time and date information during power outages, preventing data loss.
  • Simplified System Design: Provides a complete timekeeping solution with minimal external components.
  • Versatile Functionality: Offers a range of features, including alarms and interrupt outputs, to meet diverse application requirements.

Additional Details

The RP5C15 typically operates with a 32.768 kHz crystal oscillator. The I2C interface allows for easy reading and writing of time and date data. The specific features and functionality may vary depending on the specific version or package of the RP5C15. Refer to the Ricoh datasheet for detailed specifications, application notes, and pinout information.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Lowest to $6.5223
Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess