EN
  • EN
  • DE

RQ5RW18BA-TR-F

Part No RQ5RW18BA-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298660-RQ5RW18BA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW18BA-TR-F CAD Model

Description

The Ricoh RQ5RW18BA-TR-F is a voltage regulator IC designed for a variety of power management applications. It is a low-dropout (LDO) regulator, which means it can maintain a stable output voltage even when the input voltage is only slightly higher than the desired output voltage. This is particularly useful in battery-powered devices where the battery voltage decreases over time.

Applications

  • Battery-powered devices: Smartphones, tablets, and other portable electronics.
  • Microcontroller power supplies: Provides a stable voltage for microcontrollers and other digital circuits.
  • Sensor power supplies: Regulates the voltage for sensitive sensors to ensure accurate readings.
  • Wireless communication devices: Power management for RF transceivers and other wireless components.
  • Industrial control systems: Used in various industrial applications requiring stable voltage regulation.

Features

  • Low dropout voltage: Operates with a small difference between input and output voltage, extending battery life.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown: Shuts down the regulator when the temperature exceeds a safe limit, preventing overheating.
  • Small package size: Allows for compact designs in portable devices.
  • High output voltage accuracy: Ensures a stable and precise output voltage.

Benefits

  • Extended battery life: The low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Improved system reliability: Overcurrent protection and thermal shutdown features enhance the reliability of the system.
  • Simplified design: The regulator's ease of use and small package size simplify the design process.
  • Stable performance: The high output voltage accuracy ensures stable performance even under varying load conditions.
  • Cost-effective: Provides a reliable and efficient voltage regulation solution at a competitive cost.

Technical Specifications: The RQ5RW18BA-TR-F typically operates with an input voltage range of 1.7V to 5.5V and provides a fixed output voltage of 1.8V. The output current is usually up to 300mA. The dropout voltage is typically around 100mV at 100mA. It often comes in a small SOT-23 or similar surface-mount package. Consult the datasheet for precise specifications and operating conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0820 $60.9840
28+ $4.1707 $116.7796
43+ $4.0402 $173.7286
60+ $3.9097 $234.5820
77+ $3.7792 $290.9984
103+ $3.3888 $349.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess