EN
  • EN
  • DE

LM3691TLX-1.2/NOPB

Part No LM3691TLX-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 1A 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-WFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WFBGA, DSBGA
Case / Package 6-DSBGA (1.5x1.3)
Family Name LM3691
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3691TLX-1.2/NOPB-ND, 296-LM3691TLX-1.2/NOPBDKR, 296-LM3691TLX-1.2/NOPBCT, 296-LM3691TLX-1.2/NOPBTR, LM3691TLX-1.2, LM3691TLX-1.2-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923157-LM3691TLX-1.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3691TLX-1.2/NOPB CAD Model

Description

Product Overview: LM3691TLX-1.2/NOPB

The LM3691TLX-1.2/NOPB is a high-performance, step-down DC-DC converter designed and manufactured by Texas Instruments. This efficient power management integrated circuit is tailored to meet the stringent power requirements of portable and battery-powered applications such as mobile phones, tablets, and other handheld devices.

Key Features

  • Output Voltage: The LM3691TLX-1.2/NOPB provides a fixed output voltage of 1.2V, suitable for powering low-voltage digital cores.
  • High Efficiency: With an adaptive PWM operation, it offers high efficiency across a wide range of load conditions, ensuring minimal power loss and extended battery life.
  • Load Capability: Capable of delivering up to 1A of continuous load current, it can handle the demands of most modern microprocessors and digital ICs.
  • Package Type: Housed in a compact, lead-free WSON package, it occupies minimal board space, which is critical for space-constrained applications.
  • Thermal Performance: The device features excellent thermal performance, ensuring reliable operation even at full load and elevated temperatures.
  • Operating Frequency: The LM3691TLX-1.2/NOPB operates at a 3MHz switching frequency, which allows the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Protection Features: It incorporates multiple protection features such as over-temperature protection, under-voltage lockout (UVLO), and over-current protection (OCP), enhancing the safety and durability of the end application.

Applications

The LM3691TLX-1.2/NOPB is ideal for a variety of applications where efficient power conversion is needed:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • GPS Receivers
  • Other Portable Battery-Powered Devices

Environmental Compliance

The "NOPB" suffix indicates that this product is part of Texas Instruments' green initiative, which means it is supplied in "No Lead" (Pb-Free) packaging and is RoHS compliant. This reflects TI’s commitment to environmental sustainability while providing high-quality and reliable products.

Conclusion

Overall, the LM3691TLX-1.2/NOPB from Texas Instruments is an excellent choice for designers looking for a compact, efficient, and reliable power solution. Its advanced features ensure that it meets the rigorous demands of modern portable electronics, making it a go-to component for power supply designs.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6402 $51.0422
27+ $3.8074 $102.7998
41+ $3.6884 $151.2244
57+ $3.5694 $203.4558
73+ $3.4505 $251.8865
97+ $3.0935 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,430 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess