EN
  • EN
  • DE

RQ5RW20AA-TR

Part No RQ5RW20AA-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description SMALL PACKAGE VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Ricoh
Win Source Part Number 1243702-RQ5RW20AA-TR
Manufacturer Homepage www.ricoh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW20AA-TR CAD Model

Description

The RQ5RW20AA-TR is a voltage regulator IC manufactured by Ricoh Electronic Devices Co., LTD. It's designed to provide a stable output voltage of 2.0V with high accuracy and low current consumption. The device is particularly suited for portable devices and battery-powered applications where efficiency and small size are critical.

Applications:

  • Battery-powered devices: Ideal for use in mobile phones, smartphones, and other portable electronics.
  • Wearable technology: Suitable for smartwatches, fitness trackers, and similar devices.
  • IoT devices: Used in various Internet of Things applications requiring low power consumption and stable voltage regulation.
  • Microcontrollers and microprocessors: Provides a stable voltage supply for these components.
  • Wireless communication devices: Ensures consistent performance in wireless modules and transceivers.

Features:

  • Output Voltage: Fixed output voltage of 2.0V.
  • Low Current Consumption: Optimized for minimal power drain during operation.
  • High Accuracy: Provides a stable and precise output voltage, ensuring reliable performance.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Overcurrent Protection: Includes built-in protection against output overcurrent conditions.

Benefits:

  • Extended Battery Life: Low current consumption helps to prolong the battery life of portable devices.
  • Stable Performance: Accurate voltage regulation ensures consistent and reliable operation of connected components.
  • Compact Design: Small package size allows for integration into miniaturized electronic devices.
  • Enhanced Reliability: Overcurrent protection safeguards the device and connected components from damage.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the number of external components required.

The RQ5RW20AA-TR voltage regulator operates with high accuracy, typically within a few percent of the stated output voltage. It also includes built-in overcurrent protection. It comes in a small surface-mount package. This regulator is designed to maintain its output voltage even with fluctuations in the input voltage or load current. It is designed for applications demanding low power operation and compact size, contributing to the overall efficiency and miniaturization of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess