EN
  • EN
  • DE

RS5VE001E-E1

Part No RS5VE001E-E1
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976503-RS5VE001E-E1
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS5VE001E-E1 CAD Model

Description

The RS5VE001E-E1 is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. This protects sensitive components from damage due to undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery monitoring
  • Overvoltage protection
  • System startup and shutdown control

Features

  • High-accuracy voltage detection: Accurately monitors voltage levels.
  • Low supply current: Minimizes power consumption.
  • Small package: Saves space on the circuit board.
  • Adjustable detection voltage: Allows for customization to specific voltage requirements.
  • Built-in hysteresis: Prevents oscillation during voltage transitions.

Benefits

  • Protection against undervoltage conditions: Prevents damage to sensitive components.
  • Improved system reliability: Ensures stable operation.
  • Extended battery life: Minimizes power consumption.
  • Simplified design: Reduces the number of components required.
  • Flexibility: Can be adapted to different voltage requirements.

Specifications

The RS5VE001E-E1 typically has a supply voltage range of 1.6V to 5.5V and a detection voltage range that can be adjusted using external resistors. It consumes very little power and is available in small surface-mount packages. Consult the specific datasheet for detailed electrical characteristics and application examples.

This voltage detector is a crucial component in modern electronic systems, providing essential protection against undervoltage conditions. Its high accuracy, low power consumption, and small size make it a reliable choice for a wide range of applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Lowest to $18.4668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess