EN
  • EN
  • DE

UC1846AJ

Part No UC1846AJ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032544-UC1846AJ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1846AJ CAD Model

Description

The UC1846AJ from Texas Instruments is a versatile and robust current mode pulse-width modulation (PWM) controller designed for high-performance power supply systems. This integrated circuit (IC) is engineered to provide precise voltage regulation and power management, making it an ideal choice for a wide range of applications, including switching power supplies, DC-DC converters, and motor control systems.

Key Features

  • Current Mode Control: Offers excellent output voltage regulation and a simpler loop compensation over voltage mode PWM controllers.
  • Adjustable Frequency: The oscillator frequency can be programmed to the desired operating frequency, allowing for flexibility in design.
  • High-Current Totem Pole Output: Capable of directly driving a power MOSFET or IGBT, reducing the need for additional driver components.
  • Under-Voltage Lockout (UVLO): Ensures that the device only operates when the supply voltage is within an acceptable range, enhancing system reliability.
  • Pulse-by-Pulse Current Limiting: Provides protection against short circuits by limiting the maximum current delivered to the load.
  • Soft-Start Functionality: Gradually ramps up the output voltage to prevent excessive inrush current at startup.

Applications

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • Motor control circuits

The UC1846AJ is housed in a robust package that is designed to withstand harsh operating conditions, ensuring long-term reliability and performance. With its comprehensive set of features, this PWM controller from Texas Instruments stands out as a highly efficient solution for advanced power management applications.

Whether you are designing a power supply for consumer electronics, industrial systems, or automotive applications, the UC1846AJ provides the control and flexibility needed to meet stringent power requirements. Its combination of current mode operation, programmable frequency, and integrated protection features make it a top choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess