EN
  • EN
  • DE

RS5VE007A-E2

Part No RS5VE007A-E2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299170-RS5VE007A-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5VE007A-E2 CAD Model

Description

The RS5VE007A-E2 is a voltage regulator IC from Ricoh Electronic Devices Co., Ltd. It is a low supply current voltage regulator that features a low dropout voltage and overcurrent protection. This regulator provides a stable voltage output and is designed for various electronic applications requiring reliable power management.

Applications

  • Power supply for microcontrollers
  • Voltage regulation in portable devices
  • Battery-powered equipment
  • Consumer electronics
  • Industrial control systems

Features

  • Low Dropout Voltage: Ensures efficient power conversion even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Safeguards the device and connected circuitry from damage caused by excessive current.
  • Low Supply Current: Minimizes power consumption, contributing to longer battery life in portable applications.
  • Small Package: Available in compact packages, suitable for space-constrained designs.
  • High Accuracy: Delivers precise and stable voltage output.

Benefits

  • Stable and Reliable Power: Provides a consistent voltage output, crucial for sensitive electronic components.
  • Extended Battery Life: Low supply current helps extend battery runtime in portable devices.
  • Protection Against Overloads: Overcurrent protection prevents damage from short circuits or excessive current draw.
  • Versatile Application: Suitable for a broad range of electronic devices and applications.
  • Compact Design: Enables integration in small and portable devices.

Additional Details

The RS5VE007A-E2 is typically packaged in a SOT-23-5 or similar small surface-mount package. The specific output voltage, input voltage range, and other electrical characteristics can be found in the official Ricoh datasheet. Always refer to the datasheet for accurate specifications and application guidance. This regulator is ideal for applications where efficiency, stability, and small size are critical design considerations. The device's protective features contribute to the overall robustness and reliability of the electronic system.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess