EN
  • EN
  • DE

RV5C339A-E2

Part No RV5C339A-E2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description 3-WIRE SERIAL INTERFACE REAL-TIME CLOCK ICs WITH VOLTAGE MONITORING FUNCTION  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 303246-RV5C339A-E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RV5C339A-E2 CAD Model

Description

The RV5C339A-E2 is a real-time clock (RTC) IC manufactured by Ricoh. Similar to the RV5C338A series, this device provides accurate timekeeping and calendar functions. It's designed for low power consumption and offers a range of features suitable for embedded systems and other electronic devices. It's important to consult the datasheet to determine the specific differences between the '338' and '339' variants.

Applications

  • Embedded systems
  • Industrial control equipment
  • Consumer electronics (e.g., set-top boxes, gaming consoles)
  • Office automation equipment (e.g., printers, copiers)
  • Data loggers
  • Point-of-sale (POS) terminals

Features

  • Real-time clock function: Keeps track of seconds, minutes, hours, day, date, month, and year with leap year compensation.
  • Low current consumption: Designed for battery-backed operation, minimizing power drain.
  • I2C interface: Allows for easy communication with microcontrollers and other system components.
  • Alarm function: Programmable alarm interrupts for specific times and dates.
  • Timer function: General-purpose timer with interrupt capability.
  • Automatic switching to battery backup: Seamlessly switches to battery power in the event of a main power failure.
  • 32.768 kHz crystal oscillator: Uses a standard crystal for accurate timekeeping.
  • Operating Voltage: Operates on a wide voltage range, typically 1.8V to 5.5V.

Benefits

  • Accurate timekeeping: Provides reliable and precise time information for critical applications.
  • Low power consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Easy integration: Simple I2C interface simplifies design and reduces development time.
  • Reliable operation: Ensures continuous timekeeping even during power outages.
  • Versatile functionality: Offers a range of features that can be customized to meet specific application needs.

Additional Details

The RV5C339A-E2 typically comes in a small surface-mount package, making it suitable for compact designs. It supports a standard 32.768 kHz crystal. The I2C interface supports standard and fast modes. Consult the device datasheet for precise electrical characteristics, timing diagrams, and application notes to ensure proper implementation and operation. Specific differences between the RV5C339A-E2 and other similar RTCs from Ricoh (e.g., RV5C338A) should be identified in the datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Lowest to $16.1215

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess