EN
  • EN
  • DE

PF2203-0R2F1

Part No PF2203-0R2F1
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 0.2 OHM 1% 35W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304945-PF2203-0R2F1
Manufacturer Riedon
Category Resistors -Through Hole Resistors
Packaging  Tube
Part Status Active
Resistance (Ohms) 200 mOhms
Tolerance (+ or -) ±1%
Power (Watts) 35W
Composition Thin Film
Features Current Sense, Flame Proof, Pulse Withstanding, Safety
Supplier Device Package TO-220
Ultra Librarian 3D Model Ultra Librarian PF2203-0R2F1 CAD Model

Description

• TO-220 Housing<br /> • Rated Power to 50 Watts<br /> • Resistances from 0.02 to 51K Ohms • High Stability Film Resistance Elements • Resistance Tolerance to ±0.1% • TCR to ±50ppm/°C<br /> • Non-Inductive ( <10nH ) • Moisture Resitant<br /> • Isolated Mounting Tab

You May Also Be Interested in

TE Connectivity
RES 220 OHM 5% 2W AXIAL
Need more? Email Us
TE Connectivity
Fixed Resistor, Metal Oxide Film
Need more? Email Us
TE Connectivity
RES 47 OHM 5% 2W AXIAL
Need more? Email Us
TE Connectivity
RES 130 OHM 0.1% 1/4W AXIAL
Lowest to $0.7568
TE Connectivity
Fixed Resistor, Metal Oxide Film
Need more? Email Us
IRC - a TT electronics Company.
RES METAL 0.02 OHM 1W 1% RADIAL
Need more? Email Us
IRC - a TT electronics Company.
RES METAL 0.015 OHM 3W 1% RADIAL
Need more? Email Us
IRC - a TT electronics Company.
WMO2S-27KJI
Need more? Email Us
IRC - a TT electronics Company.
RES 2.2 OHM 2W 5% AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess