EN
  • EN
  • DE

AD5245BRJ5-RL7

Part No AD5245BRJ5-RL7
Manufacturer Rochester Electronics
Catalog Data Acquisition - Digital Potentiometers
Description 256-POSITION I2C DIGI-POT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Digital Potentiometer 5k Ohm 1 Circuit 256 Taps I²C Interface SOT-23-8
Manufacturer Analog Devices Inc.
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD5245BRJ5-RL7, 2156-AD5245BRJ5-RL7-ADTR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859465-AD5245BRJ5-RL7
Ultra Librarian 3D Model Ultra Librarian AD5245BRJ5-RL7 CAD Model

Description

The 859465-AD5245BRJ5-RL7 is a bulk packaged integrated circuit that falls under the category of Integrated Circuits (ICs). Analog Devices Inc. is the manufacturer.

  • Series: not part of any series
  • Features: digital potentiometer with 5k Ohm, 1 circuit, 256 taps, and I2C interface SOT-23-8
  • Part Status: obsolete
  • Popularity: medium
  • Quantity per Package: 3000
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 2156-AD5245BRJ5-RL7 and 2156-AD5245BRJ5-RL7-ADTR-ND

You May Also Be Interested in

Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $13.4465
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess