EN
  • EN
  • DE

ADUCM330WDCPZ

Part No ADUCM330WDCPZ
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 16.384Mhz 96KB (96K x 8) FLASH 32-LFCSP-VQ (6x6)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 16.384Mhz
Connectivity LINbus, SPI
Peripherals POR, WDT
Number of I/O 6
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.6V ~ 18V
Data Converters A/D 2x20b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 115°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-VQ (6x6)
Family Name ADUCM330
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911053-ADUCM330WDCPZ
Ultra Librarian 3D Model Ultra Librarian ADUCM330WDCPZ CAD Model

Description

The Analog Devices Inc. ADUCM330WDCPZ is an automotive ARM Cortex-M3 series microcontroller IC.

  • Manufacturer: Analog Devices Inc.
  • Application: Automotive
  • Series: ARM Cortex-M3
  • Component Type: Microcontroller IC
  • Data Bus Width: 32-bit
  • Speed: 16.384 MHz
  • Program Memory: 96KB (96K x 8) FLASH
  • Package: 32-VFQFN exposed pad, CSP
  • Mounting Type: Surface Mountable
  • Input/Output: 6
  • Connectivity: LINbus, and SPI
  • Peripherals: POR and WDT
  • Data Converters: A/D 2x20b
  • Supply and Demand Status: Balanced
  • Quantity per Package: One unit
  • REACH Status: REACH unaffected
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8804 $53.2824
14+ $7.2865 $102.0110
22+ $7.0588 $155.2936
30+ $6.8311 $204.9330
38+ $6.6034 $250.9292
51+ $5.9203 $301.9353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,556 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess