EN
  • EN
  • DE

AM26LS31DM

Part No AM26LS31DM
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044505-AM26LS31DM
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM26LS31DM CAD Model

Description

The AM26LS31DM is a quad differential line driver designed for balanced and unbalanced digital data transmission. As a product from Rochester Electronics, it ensures continued availability and support, particularly important for legacy systems and long-lifecycle applications. This device is commonly used to transmit data over long distances or in noisy environments, providing reliable and high-speed communication.

The AM26LS31DM finds application in:

  • RS-422 and RS-485 Communication: As a driver for serial data transmission in industrial and commercial systems.
  • Line Drivers for Data Transmission: To transmit digital data over twisted-pair cables.
  • Balanced Digital Data Transmission: In systems requiring robust and noise-immune data transfer.
  • Computer Networking: In network interface cards and other networking equipment.
  • Industrial Automation: In control systems and data acquisition systems where reliable communication is crucial.

Features

  • Quad Differential Line Driver: Contains four independent differential line drivers in a single package.
  • Low Power Consumption: Uses low-power Schottky technology for efficient operation.
  • High-Speed Data Transmission: Supports data rates up to several megabits per second.
  • Single 5V Supply: Operates from a single 5V power supply.
  • Short-Circuit Protection: Includes output short-circuit protection to prevent damage from wiring faults.

Benefits

  • Reliable Data Transmission: Provides robust and noise-immune data transmission, even over long distances.
  • Increased System Performance: High-speed data transmission capabilities improve overall system performance.
  • Reduced Power Consumption: Low-power design contributes to energy efficiency.
  • Simplified System Design: Single 5V supply and integrated features simplify circuit design.
  • Enhanced System Protection: Short-circuit protection prevents damage from wiring errors.

Additional Details:

  • Output Voltage Swing: Provides a differential output voltage swing suitable for driving twisted-pair cables.
  • Propagation Delay: Has low propagation delay for high-speed operation.
  • Common-Mode Rejection: Offers good common-mode rejection to reduce noise interference.
  • Operating Temperature Range: Typically specified for industrial temperature ranges (e.g., -40°C to +85°C).
  • Package Type: Available in DIP and SOIC packages.

The AM26LS31DM from Rochester Electronics is a reliable and high-performance quad differential line driver that is well-suited for a variety of data transmission applications. Its robust design, low power consumption, and high-speed capabilities make it an excellent choice for demanding industrial and commercial systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess